Motor Type | Three Phase DC Brushless |
---|---|
No. of Outputs | 1Outputs |
Output Current | 1.5A |
Output Voltage | 600V |
Driver Case Style | SSOP |
No. of Pins | 23Pins |
Supply Voltage Min | 13.5V |
Supply Voltage Max | 16.5V |
Operating Temperature Min | -20°C |
Operating Temperature Max | 100°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
Fan Motor Ctrl, 3Ph Bldc, 1.5A, Ssop-23 | Newark Electronics |
FAN MOTOR CTRL, 3PH BLDC, 1.5A, SSOP-23 | element14 |
Where can I find additional details, specifications and documents for a BM6202FS-E2?
Additional datasheets, footprints and schematics for BM6202FS-E2 are listed on our Part Details page. You can also find images and similar parts to BM6202FS-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BM6202FS-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BM6202FS-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BM6202FS-E2 fall under?
The BM6202FS-E2 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to BM6202FS-E2 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BM6202FS-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BM6202FS-E2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BM6202FS-E2 have stock available?
Authorised distributors including CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for BM6202FS-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BM6202FS-E2 often in real-time on the comparison pages.
What if I can't find stock of BM6202FS-E2?
You can fill out our help required form which you can use to request a quote for BM6202FS-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.