Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Bolt Hole Centers | 5.38in, 138mm |
---|---|
Number of Cables to be Mounted | 3 |
Maximum Cable Diameter | 50mm, 1.95in |
Minimum Cable Diameter | 1.48in, 38mm |
Installed Height - Max | 5.66in, 145mm |
Mounting Hardware | Strut Nut - Stainless |
Product Availability | AMERICAS, ASIA, ANZPAC, EMEA, China |
Bolt | M12mm |
Type | Cable Clamp |
Single Cleat Assemblies |Energydivision Te Connectivity BM4873-000 | Newark Electronics |
Cable Mounting&Accessories | Rapid Electronics |
Single Cleat Assemblies | Avnet America |
Where can I find additional details, specifications and documents for a BM4873-000?
Additional datasheets, footprints and schematics for BM4873-000 are listed on our Part Details page. You can also find images and similar parts to BM4873-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BM4873-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BM4873-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BM4873-000 fall under?
The BM4873-000 is listed under Power Systems > Power Cable Accessories > Hardware, Grounding & Mounting.
Can I view similar or alternative parts?
You can view similar parts to BM4873-000 when available in the Hardware, Grounding & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BM4873-000 you can contact the distributor directly for product support, shipping queries etc.
Is the BM4873-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BM4873-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for BM4873-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BM4873-000 often in real-time on the comparison pages.
What if I can't find stock of BM4873-000?
You can fill out our help required form which you can use to request a quote for BM4873-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.