BM3835-000

Power Systems

> Power Cable Accessories

> Joints & Splices

distributor space
Organise Price Comparison Results by
Distributor Statistics for BM3835-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for BM3835-000
Series Information for BM3835-000 - TE Connectivity
  • Status: Active
  • Product Code: X323
  • Global Product Line: 755
  • GPL Description: ENERGY

Description

LJTM-W-4X010-050-SE01

Specifications

Outer Insulation:
Tube
Number of Cores:
4
Cross-Section Range (Plastic):
10 – 50mm²
Cross-Section Range (NKBA/NAKBA):
10 – 50mm²
Cross-Section Range (NAKLEY/NIKLEY):
10 – 50mm²
Cable Connection:
Paper to Plastic
Voltage Class:
≤ 1kV
Standards:
EN 50393
Free of Lead, Cadmium, Heavy Metals:
Yes
Emission Free:
Yes
Non-Toxic & Non-Corrosive Emission:
Yes
Halogen Free:
Yes
Application Type:
Transition
Product Availability:
EMEA
Coating Style:
Inline
Technology:
Heat Shrink
Shelf Life:
Unlimited
Mechanical Connectors Included:
Yes
Material System:
Crosslinked Polyolefin
Product Family:
LJTM
Product Type:
Low Voltage Transition Joint
Connector Type:
Mechanical
Component Design:
Heat Shrink

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability