Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Type | F-Crimp |
---|---|
Conductor Size | 12 – 10AWG |
Conductor Cross-Section | 3.31 – 5.26mm² |
Voltage Class | .6kV |
CSA Certified | Yes |
UL Listed | Yes |
Indoor Use | Yes |
Outdoor Use | Yes |
Product Availability | AMERICAS |
Technology | Crimp |
Type | Terminal Lug |
Spade Tongue Terminal Lug 12-10 AWG Crimp | Avnet America |
Terminals CPGI-B-106-2503/1503-5 | Sager |
Where can I find additional details, specifications and documents for a BM3041-000?
Additional datasheets, footprints and schematics for BM3041-000 are listed on our Part Details page. You can also find images and similar parts to BM3041-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BM3041-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BM3041-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BM3041-000 fall under?
The BM3041-000 is listed under Power Systems > Power Systems Connectors > Compression Connectors.
Can I view similar or alternative parts?
You can view similar parts to BM3041-000 when available in the Compression Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BM3041-000 you can contact the distributor directly for product support, shipping queries etc.
Is the BM3041-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BM3041-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for BM3041-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BM3041-000 often in real-time on the comparison pages.
What if I can't find stock of BM3041-000?
You can fill out our help required form which you can use to request a quote for BM3041-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.