Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.57
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.57
|
2,590
in stock
|
Buy Now | |
Future Electronics
from US$0.52
|
2,500
in stock
|
Buy Now | |
CoreStaff
from US$0.48
|
2,320
in stock
|
Buy Now | |
Newark Electronics
from US$0.64
|
-
|
Buy Now | |
Avnet America
from US$0.53
|
-
|
Buy Now | |
element14
from US$0.60
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Built-in overcurrent limiting circuit (OCP) |
Built-in thermal shutdown circuit (TSD) |
Direct control enabled from CMOS logic IC, etc. |
Low On resistance RDS(ON) up to 150 mΩ (when VIN=5V, ID=0.5A, Tj=25°C) |
Monolithic power management IC with the control block (CMOS) and power MOSFET mounted on a single chip |
Surface mount package SOP-J8 |
AEC-Q100 Qualified |
Channel Number [ch] | 2 |
---|---|
Drain-Source Voltage (Max.)[V] | 42 |
Output Current[A] | 6.5 |
ON Resistance [mΩ] | 150 |
Over Current Detect [A] | 6.5 |
Active Clamp Energy [mJ] | 165 |
Supply Voltage(Min.)[V] | 3 |
Supply Voltage(Max.)[V] | 5.5 |
Current consumption(Typ.)[µA] | 150 |
Thermal Shut Down | Self-restart |
Junction Temperature Tj (Min.)[°C] | -40 |
Junction Temperature Tj (Max.)[°C] | 150 |
Package Size [mm] | 4.9x6 (t=1.65) |
Common Standard | AEC-Q100 (Automotive Grade) |
Data Sheet |
---|
BM2LB150FJ-C Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Power Switch ICs - Power Distribution 2ch Low-side Swtch 42V 10A SOP-J8 | Future Electronics |
Power Load Switch, Aec-Q100, 5.5V, Sop-8 | Newark Electronics |
Power Load Distribution Switch IC Low Side 2-Channel 10A 42V 150mOhm 8-Pin SOP-J Emboss T/R | Avnet America |
POWER LOAD SWITCH, AEC-Q100, 5.5V, SOP-8 | element14 |
Where can I find additional details, specifications and documents for a BM2LB150FJ-CE2?
Additional datasheets, footprints and schematics for BM2LB150FJ-CE2 are listed on our Part Details page. You can also find images and similar parts to BM2LB150FJ-CE2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BM2LB150FJ-CE2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BM2LB150FJ-CE2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BM2LB150FJ-CE2 fall under?
The BM2LB150FJ-CE2 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Power Distribution Switches.
Can I view similar or alternative parts?
You can view similar parts to BM2LB150FJ-CE2 when available in the Power Distribution Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BM2LB150FJ-CE2 you can contact the distributor directly for product support, shipping queries etc.
Is the BM2LB150FJ-CE2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BM2LB150FJ-CE2 have stock available?
Authorised distributors including Chip One Stop, Future Electronics, CoreStaff, Newark Electronics and Avnet America have stock available or on a lead time for BM2LB150FJ-CE2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BM2LB150FJ-CE2 often in real-time on the comparison pages.
What if I can't find stock of BM2LB150FJ-CE2?
You can fill out our help required form which you can use to request a quote for BM2LB150FJ-CE2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.