Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Type | Multipurpose |
---|---|
Enclosure Material | ABS |
External Height - Metric | 143mm |
External Width - Metric | 82mm |
External Depth - Metric | 58mm |
IP Rating | - |
Body Colour | White |
NEMA Rating | - |
External Height - Imperial | 5.63" |
External Width - Imperial | 3.23" |
External Depth - Imperial | 2.28" |
Product Range | - |
No. of Switch Holes | - |
SVHC | No SVHC (07-Jul-2017) |
Guide Slots | Yes |
Surface Finish | Polished |
Wall Thickness | 3mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Type | Multipurpose |
---|---|
Enclosure Material | ABS |
External Height - Metric | 57.9mm |
External Width - Metric | 143mm |
External Depth - Metric | 82mm |
Body Color | White |
RoHS Compliant | Yes |
Enclosure, Pcb Box, Plastic, White | Newark Electronics |
BOX, ABS, WHITE, 58X143X82MM | element14 |
Where can I find additional details, specifications and documents for a BM22W?
Additional datasheets, footprints and schematics for BM22W are listed on our Part Details page. You can also find images and similar parts to BM22W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BM22W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BM22W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BM22W fall under?
The BM22W is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to BM22W when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BM22W you can contact the distributor directly for product support, shipping queries etc.
Is the BM22W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BM22W have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for BM22W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BM22W often in real-time on the comparison pages.
What if I can't find stock of BM22W?
You can fill out our help required form which you can use to request a quote for BM22W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.