Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | FAD2375-2620-8 |
No distributors results available
Conductor Material | Aluminum |
---|---|
Conductor Range | 37/3.00AWG/kcmil |
Voltage Class | ≤ 35kV |
Application Type | Overhead Distribution |
Outdoor Use | Yes |
Indoor Use | No |
Free of Lead, Cadmium, Heavy Metals | Yes |
Conductor Gauge Type | AAC/AAAC |
Product Availability | ANZPAC, China, ASIA |
Technology | WrapTEr Helicals |
Where can I find additional details, specifications and documents for a BM1636-000?
Additional datasheets, footprints and schematics for BM1636-000 are listed on our Part Details page. You can also find images and similar parts to BM1636-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BM1636-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BM1636-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BM1636-000 fall under?
The BM1636-000 is listed under Power Systems > Power Systems Connectors > Mechanical Connectors.
Can I view similar or alternative parts?
You can view similar parts to BM1636-000 when available in the Mechanical Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BM1636-000 you can contact the distributor directly for product support, shipping queries etc.
Is the BM1636-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BM1636-000 have stock available?
There is no stock from authorised distributors for BM1636-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BM1636-000 often in real-time on the comparison pages.
What if I can't find stock of BM1636-000?
You can fill out our help required form which you can use to request a quote for BM1636-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.