BM1529-064

Power Systems

> Power Cable Accessories

> Joints & Splices

distributor space
Organise Price Comparison Results by
Distributor Statistics for BM1529-064
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for BM1529-064
Series Information for BM1529-064 - TE Connectivity
  • Status: Active
  • Product Code: C795
  • Global Product Line: 752
  • GPL Description: ENERGY

Description

POLJ-12/1X150-300

Specifications

Number of Cores:
1
Cross-Section Range:
150 – 300mm²
Voltage Class:
≤ 12kV
Design Specification:
GOST 13781.0.86,UHL 1, IEC 60502-4, HD CENELEC 629.1
Application Type:
Inline
Installation Instruction:
Russian
Product Availability:
CIS, Russia, SEE
Insulation:
Plastic (XLPE)
Technology:
Heat Shrink
Mechanical Connectors Included:
Yes
Cable Shield Style:
Wire Copper

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability