Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pressure Type | Absolute |
---|---|
Sensitivity V/P | - |
Operating Pressure Min | 4.35psi |
Operating Pressure Max | 18.85psi |
Supply Voltage Min | 1.7V |
Supply Voltage Max | 3.6V |
Sensor Case Style | LGA |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Pressure Sensor, 4.35 To 18.85Psi, Lga10 | Newark Electronics |
PRESSURE SENSOR, 4.35 TO 18.85PSI, LGA10 | Farnell |
Where can I find additional details, specifications and documents for a BM1386GLV-ZTR?
Additional datasheets, footprints and schematics for BM1386GLV-ZTR are listed on our Part Details page. You can also find images and similar parts to BM1386GLV-ZTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BM1386GLV-ZTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BM1386GLV-ZTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BM1386GLV-ZTR fall under?
The BM1386GLV-ZTR is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to BM1386GLV-ZTR when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BM1386GLV-ZTR you can contact the distributor directly for product support, shipping queries etc.
Is the BM1386GLV-ZTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BM1386GLV-ZTR have stock available?
Authorised distributors including CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for BM1386GLV-ZTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BM1386GLV-ZTR often in real-time on the comparison pages.
What if I can't find stock of BM1386GLV-ZTR?
You can fill out our help required form which you can use to request a quote for BM1386GLV-ZTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.