BM11W Enclosures, Racks & Accessories by Multicomp

BOX ABS WHITE 30X143X82MM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$8.18

Distributor Stock
Logo for Farnell
Farnell
from US$9.12
224
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$9.46
224
in stock
Buy Now
Logo for element14
element14
from US$8.18
224
in stock
Buy Now

Specifications

Enclosure Type Multipurpose
Enclosure Material ABS
External Height - Metric 143mm
External Width - Metric 82mm
External Depth - Metric 30mm
IP Rating -
Body Colour White
NEMA Rating -
External Height - Imperial 5.63"
External Width - Imperial 3.23"
External Depth - Imperial 1.18"
Product Range -
No. of Switch Holes -
SVHC No SVHC (07-Jul-2017)
Guide Slots Yes
Surface Finish Polished
Wall Thickness 3mm


BM11W Enclosures, Boxes & Cases by Multicomp Pro

ENCLOSURE, PCB BOX, PLASTIC, WHITE

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Enclosure Type Multipurpose
Enclosure Material ABS
External Height - Metric 29.97mm
External Width - Metric 143mm
External Depth - Metric 82mm
Body Color White
RoHS Compliant Yes

Alternative Descriptions

Enclosure, Pcb Box, Plastic, White | Newark Electronics
BOX, ABS, WHITE, 30X143X82MM | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a BM11W?

Additional datasheets, footprints and schematics for BM11W are listed on our Part Details page. You can also find images and similar parts to BM11W on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BM11W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BM11W price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BM11W fall under?

The BM11W is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.

Can I view similar or alternative parts?

You can view similar parts to BM11W when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BM11W you can contact the distributor directly for product support, shipping queries etc.

Is the BM11W RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BM11W have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for BM11W.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BM11W often in real-time on the comparison pages.

What if I can't find stock of BM11W?

You can fill out our help required form which you can use to request a quote for BM11W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay