BM1187-000

Power Systems

> Power Cable Accessories

> Joints & Splices

distributor space
Organise Price Comparison Results by
Distributor Statistics for BM1187-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for BM1187-000
Series Information for BM1187-000 - TE Connectivity
  • Status: Active
  • Product Code: X306
  • Global Product Line: 755
  • GPL Description: ENERGY

Description

LJSU-W-4X035-150

Specifications

Outer Insulation:
Wrap Around
Number of Cores:
4
Cross-Section Range:
16 – 37mm²
Cable Connection:
Plastic to Plastic
Sheath Outside Diameter:
27 – 54mm
Insulation Diameter:
8.5 – 18.6mm
Voltage Class:
≤ 1kV
CSA Certified:
Yes
Design Specification:
DIN V 47640
Standards:
EN 50393
Halogen Free:
Yes
Low Smoke Emission:
No
Marine-Offshore-Shipbuilding Certified:
Yes
Non-Toxic & Non-Corrosive Emission:
Yes
Application Type:
Inline
Free of Lead, Cadmium, Heavy Metals:
Yes
Emission Free:
Yes
Minimum Packaging Unit:
1
Minimum Order Quantity:
10
Product Availability:
EMEA
Mechanical Connectors Included:
No, Yes
Insulation:
Plastic
Product Family:
LJS_
Material System:
Crosslinked Polyolefin
Technology:
Heat Shrink
Coating Style:
Inline

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability