Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Shield Style | Single |
---|---|
Jacket Material | Thermorad S |
Shield Material | Silver-Coated Copper |
Jacket Color | Black |
Conductor Material | Silver-Plated Copper |
Wire Size | 28AWG |
Wire Diameter | .0148in, .38mm |
Overall Outside Diameter | 3.45mm, .136in |
Cable Dielectric Diameter | .099in, 2.51mm |
Capacitance | 13.7pF/ft |
Impedance | 95Ω |
Dielectric Material | Rayfoam L |
Product Type | Cable |
Cable Style | Round Braided |
Product Classification | Cable - Coaxial |
Cable Type | Cheminax |
Velocity of Propagation | 78% |
Operating Temperature Range | -85 – 257°F, -65 – 125°C |
Where can I find additional details, specifications and documents for a BM0394-000?
Additional datasheets, footprints and schematics for BM0394-000 are listed on our Part Details page. You can also find images and similar parts to BM0394-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BM0394-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BM0394-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BM0394-000 fall under?
The BM0394-000 is listed under Wire & Cable > High Speed Digital & Data Cable.
Can I view similar or alternative parts?
You can view similar parts to BM0394-000 when available in the High Speed Digital & Data Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BM0394-000 you can contact the distributor directly for product support, shipping queries etc.
Is the BM0394-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BM0394-000 have stock available?
There is no stock from authorised distributors for BM0394-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BM0394-000 often in real-time on the comparison pages.
What if I can't find stock of BM0394-000?
You can fill out our help required form which you can use to request a quote for BM0394-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.