Status: | Active |
---|---|
Series: | BlueNRG-2 |
RoHS: | Compliant |
Prices starting from US$1.72
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.22
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.73
|
3,877
in stock
|
Buy Now | |
element14
from US$2.32
|
3,707
in stock
|
Buy Now | |
Farnell
from US$2.30
|
3,707
in stock
|
Buy Now | |
Future Electronics
from US$1.85
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$1.72
|
2
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$2.09
|
-
|
Buy Now | |
Avnet Asia
from US$1.98
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Bluetooth Low Energy system-on-chip Bluetooth v5.2 certified, supporting: Master, slave and multiple simultaneous roles LE Privacy 1.2 and LE secure connection LE data packet length extension |
Master, slave and multiple simultaneous roles |
LE Privacy 1.2 and LE secure connection |
LE data packet length extension |
Operating supply voltage: from 1.7 to 3.6 V |
Integrated linear regulator and DC-DC step-down converter |
Operating temperature range: -40 °C to 105 °C |
High performance, ultra-low power Cortex-M0 32-bit based architecture core |
Programmable 256 kB Flash |
24 kB RAM with retention (two 12 kB banks) |
1 x UART interface |
1 x SPI interface |
2 x I²C interface |
14,15 or 26 GPIOs |
2 x multifunction timer |
10-bit ADC |
Watchdog and RTC |
DMA controller |
PDM stream processor |
16 or 32 MHz crystal oscillator |
32 kHz crystal oscillator |
32 kHz ring oscillator |
Battery voltage and temperature sensors |
Up to +8 dBm available output power (at antenna connector) |
Excellent RF link budget (up to 96 dB) |
Accurate RSSI to allow power control |
8.3 mA TX current (@ -2 dBm, 3.0 V) |
Down to 1 µA current consumption with active BLE stack (sleep mode) |
ST companion integrated balun/filter chips are available |
Average advertisement current consumption 15.34 μA (advertisement interval 1000 ms) – 1 year, 8 months, 19 days with 230 mAh battery (CR2032) |
Average connection current consumption 7.059 μA (connection interval 1000 ms) – 3 years, 10 months, 12 days with 230 mAh battery (CR2032) |
Suitable for building applications compliant with the following radio frequency regulations: ETSI EN 300 328, EN 300 440, FCC CFR47 Part 15, ARIB STD-T66 |
Pre-programmed bootloader via UART |
QFN32, QFN48 and WCSP34 package options |
Rf Transceiver, Vfqfpn-32 | Newark Electronics |
RF TRANSCEIVER, VFQFPN-32 | element14 |
BLUENRG-232: 3.6 V 1 Mbps Bluetooth« Low Energy Wireless System-on-Chip - QFN-32 | Future Electronics |
Bluetooth 5.2 SoC ARM Cortex-M0 32MHz Single Core 1.7V to 3.6V SMD 32-Pin QFN | EBV Elektronik |
Bluetooth Low Energy Wireless SoC QFN32 | RS |
BLUETOOTH LOW ENERGY WIRELESS SOC | Avnet Asia |
Where can I find additional details, specifications and documents for a BLUENRG-232?
Additional datasheets, footprints and schematics for BLUENRG-232 are listed on our Part Details page. You can also find images and similar parts to BLUENRG-232 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BLUENRG-232 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BLUENRG-232 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BLUENRG-232 fall under?
The BLUENRG-232 is listed under Wireless Connectivity > Short Range > Bluetooth Low Energy application processors.
Can I view similar or alternative parts?
You can view similar parts to BLUENRG-232 when available in the Bluetooth Low Energy application processors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BLUENRG-232 you can contact the distributor directly for product support, shipping queries etc.
Is the BLUENRG-232 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BLUENRG-232 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Chip One Stop have stock available or on a lead time for BLUENRG-232.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BLUENRG-232 often in real-time on the comparison pages.
What if I can't find stock of BLUENRG-232?
You can fill out our help required form which you can use to request a quote for BLUENRG-232 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.