Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.93
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.93
|
No stock
|
Buy Now |
Product Range | - |
---|---|
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 4 - 72 hours |
Base Number | 7625 |
No. of Pins | 52Pins |
Operating Temperature Max | 75°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +75°C |
Supply Current | 95mA |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 4.5V |
Termination Type | Surface Mount Device |
IC, VIDEO INTERFACE, SQFP-T52 | Farnell |
Where can I find additional details, specifications and documents for a BH7625KS2?
Additional datasheets, footprints and schematics for BH7625KS2 are listed on our Part Details page. You can also find images and similar parts to BH7625KS2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BH7625KS2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BH7625KS2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BH7625KS2 fall under?
The BH7625KS2 is listed under Semiconductors - ICs > CODECs / Encoders / Decoders > TV & Video.
Can I view similar or alternative parts?
You can view similar parts to BH7625KS2 when available in the TV & Video range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BH7625KS2 you can contact the distributor directly for product support, shipping queries etc.
Is the BH7625KS2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BH7625KS2 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for BH7625KS2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BH7625KS2 often in real-time on the comparison pages.
What if I can't find stock of BH7625KS2?
You can fill out our help required form which you can use to request a quote for BH7625KS2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.