Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.38
|
No stock
|
Buy Now |
Product Range | - |
---|---|
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
Base Number | 7602 |
No. of Pins | 20Pins |
Operating Temperature Max | 75°C |
Operating Temperature Min | -35°C |
Operating Temperature Range | -35°C to +75°C |
Supply Current | 56mA |
Supply Voltage Max | 5.25V |
Supply Voltage Min | 4.5V |
Termination Type | Surface Mount Device |
IC, WIDE BAND 3 OUTPUT VIDEO DRIVE | Farnell |
Where can I find additional details, specifications and documents for a BH7602FS-E2?
Additional datasheets, footprints and schematics for BH7602FS-E2 are listed on our Part Details page. You can also find images and similar parts to BH7602FS-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BH7602FS-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BH7602FS-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BH7602FS-E2 fall under?
The BH7602FS-E2 is listed under Semiconductors - ICs > CODECs / Encoders / Decoders > TV & Video.
Can I view similar or alternative parts?
You can view similar parts to BH7602FS-E2 when available in the TV & Video range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BH7602FS-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BH7602FS-E2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BH7602FS-E2 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for BH7602FS-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BH7602FS-E2 often in real-time on the comparison pages.
What if I can't find stock of BH7602FS-E2?
You can fill out our help required form which you can use to request a quote for BH7602FS-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.