Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.19
High accuracy output voltage : ±1% |
Low dropout voltage : 60mV (when current is 100mA) |
Stable with ceramic output capacitors |
Breakdown Voltage(Max.)[V] | 6.5 |
---|---|
ch | 1 |
Vin(Min.)[V] | 2.5 |
Vin(Max.)[V] | 5.5 |
Vout (Typ.) [V] | 2.5 |
Vout Precision | ±1.0 |
Iout(Max.)[A] | 0.3 |
Circuit Current[mA] | 0.065 |
Output Short Current[mA] | 100 |
Shutdown Function | Yes |
Thermal Shut-down | Yes |
Over Current Protection | Yes |
Over Voltage Protection | No |
Discharge Function | No |
Soft Start | No |
I/O Voltage Difference (Typ.)[V] | 0.06(Io=0.1A) |
Ripple Rejection [dB] | 60 |
Load Regulation[mV] | 6(Io=1 to 100mA) |
Input Capacitor[µF] | 1 |
Output Capacitor[µF] | 1 |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 85 |
Package Size | 1.6x3 (t=0.75) |
Data Sheet |
---|
BH25MA3WHFV Data Sheet |
Application Note |
---|
BHxxM0A, BHxxMA3 Series PCB Layout |
Design Guide and Example of Stencil for Exposed Pad |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Fixed Ldo Voltage Regulator, 2.5V To 5.5V, 60Mv Dropout, 2.5Vout, 300Maout, Hvsof-6 Rohs Compliant: Yes |Rohm BH25MA3WHFV-TR | Newark Electronics |
LDO Regulator Pos 2.5V 0.3A 6-Pin HVSOF EP T/R | Avnet America |
LDO, FIXED, 2.5V, 0.3A, HVSOF-6 | element14 |
Where can I find additional details, specifications and documents for a BH25MA3WHFV-TR?
Additional datasheets, footprints and schematics for BH25MA3WHFV-TR are listed on our Part Details page. You can also find images and similar parts to BH25MA3WHFV-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BH25MA3WHFV-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BH25MA3WHFV-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BH25MA3WHFV-TR fall under?
The BH25MA3WHFV-TR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to BH25MA3WHFV-TR when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BH25MA3WHFV-TR you can contact the distributor directly for product support, shipping queries etc.
Is the BH25MA3WHFV-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BH25MA3WHFV-TR have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, Avnet America and element14 have stock available or on a lead time for BH25MA3WHFV-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BH25MA3WHFV-TR often in real-time on the comparison pages.
What if I can't find stock of BH25MA3WHFV-TR?
You can fill out our help required form which you can use to request a quote for BH25MA3WHFV-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.