Built-in RESET function |
High speed output response characteristics |
3-line serial interface |
Broad power supply voltage range : 2.7V to 5.5V |
Resolution[bit] | 8 |
---|---|
Number of Channels | 10 |
Update Rate[MHz] | 10 |
Settling Time[µs] | 100 |
Supply Voltage(Min.)[V] | 2.7 |
Supply Voltage(Max.)[V] | 5.5 |
I/F | SPI |
Operating Temperature (Min.)[°C] | -30 |
Operating Temperature (Max.)[°C] | 85 |
Package Size [mm] | 5x6.4 (t=1.35) |
Data Sheet |
---|
BH2223FV Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
DAC 10-CH R-2R 8-bit 16-Pin SSOP-B T/R | Avnet America |
IC, DAC, 10CH TYPE, SSOP-B16 | Farnell |
Where can I find additional details, specifications and documents for a BH2223FV-E2?
Additional datasheets, footprints and schematics for BH2223FV-E2 are listed on our Part Details page. You can also find images and similar parts to BH2223FV-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BH2223FV-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BH2223FV-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BH2223FV-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BH2223FV-E2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BH2223FV-E2 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Avnet America and Farnell have stock available or on a lead time for BH2223FV-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BH2223FV-E2 often in real-time on the comparison pages.
What if I can't find stock of BH2223FV-E2?
You can fill out our help required form which you can use to request a quote for BH2223FV-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.