Status: | Unknown |
---|---|
Series: | 1.8V 150mA LDO Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 2.5V |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | 1.8V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 150mA |
Dropout Voltage Vdo | 250mV |
LDO Regulator Case Style | SSOP |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 1.8V 150mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
Base Number | 18 |
Operating Temperature Range | -40°C to +85°C |
Output Voltage | 1.8V |
Output Voltage Nom. | 1.8V |
Primary Input Voltage | 5.5V |
BHXXLB1 Series 150 mA 1.8 V Output Surface Mount CMOS LDO Regulator - SSOP-5 | Future Electronics |
IC, LDO, 150MA, 1.8V, 5SSOP | Farnell |
Where can I find additional details, specifications and documents for a BH18LB1WG-TR?
Additional datasheets, footprints and schematics for BH18LB1WG-TR are listed on our Part Details page. You can also find images and similar parts to BH18LB1WG-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BH18LB1WG-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BH18LB1WG-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BH18LB1WG-TR fall under?
The BH18LB1WG-TR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to BH18LB1WG-TR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BH18LB1WG-TR you can contact the distributor directly for product support, shipping queries etc.
Is the BH18LB1WG-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BH18LB1WG-TR have stock available?
Authorised distributors including Future Electronics and Farnell have stock available or on a lead time for BH18LB1WG-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BH18LB1WG-TR often in real-time on the comparison pages.
What if I can't find stock of BH18LB1WG-TR?
You can fill out our help required form which you can use to request a quote for BH18LB1WG-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.