Status: | Unknown |
---|---|
Series: | BH1751 Series |
RoHS: | Unknown |
Sensor Output | I2C Digital |
---|---|
Wavelength of Peak Sensitivity | 560nm |
Supply Voltage Min | 2.4V |
Supply Voltage Max | 3.6V |
Ambient Light Sensor Case Style | WSOF |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | BH1751 Series |
SVHC | No SVHC (15-Jan-2018) |
IC Function | Ambient Light Sensor |
AMBIENT LIGHT SENSOR, I2C, WSOF-6 | element14 |
Ambient Light Sensor, I2C, Wsof-6 | Newark Electronics |
Light to Digital Ambient Light Sensor Digital O/P 1lux to 65535lux 6-Pin WSOF Embossed T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a BH1751FVI-TR?
Additional datasheets, footprints and schematics for BH1751FVI-TR are listed on our Part Details page. You can also find images and similar parts to BH1751FVI-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BH1751FVI-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BH1751FVI-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BH1751FVI-TR fall under?
The BH1751FVI-TR is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to BH1751FVI-TR when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BH1751FVI-TR you can contact the distributor directly for product support, shipping queries etc.
Is the BH1751FVI-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BH1751FVI-TR have stock available?
Authorised distributors including Chip One Stop, element14, Farnell, CoreStaff and Newark Electronics have stock available or on a lead time for BH1751FVI-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BH1751FVI-TR often in real-time on the comparison pages.
What if I can't find stock of BH1751FVI-TR?
You can fill out our help required form which you can use to request a quote for BH1751FVI-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.