Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | BGA442N0000100B000 |
No distributors results available
Number of Signal Positions | 4 |
---|---|
Number of Positions | 8 |
Seal Type | O-Ring |
Number of Power Positions | 4 |
Contact Protection | With |
Contact Current Rating (Max) | 8A |
Signal Conductor Insulation Diameter | 1.8mm |
Power Conductor Insulation Diameter | 2.2mm |
Wire Size | .5 – .6mm², 20AWG |
Accepts Wire Insulation Diameter Range | 1.8 – 2.2mm |
Assembly Length | 39.5mm, 1.56in |
Operating Voltage | 600VDC, 600VAC |
Housing Color | Gray |
UL Flammability Rating | UL 94V-0 |
Housing Material | Zinc Alloy |
Body Orientation | Straight |
Housing Plating Material | Nickel |
VDE Tested | Yes |
UL Rating | Recognized |
CSA Certified | No |
Panel Feedthrough | No |
Mating Retention | With |
Mating Retention Type | Threaded Coupling |
Mating Alignment Type | Keyed |
Mating Alignment | With |
Screw & Hole Thread Size | M12x1 |
Connector Mounting Type | Motor |
Circuit Application | Power & Signal |
For Use With | Cable |
Comment | See datasheet for additional product information |
Weight | 34g |
Packaging Method | Carton |
Shell Type | Metal |
Product Type | Connector Assembly |
Housing Type | Receptacle |
Sealable | Yes |
Assembly or Kit | Kit |
Connector & Contact Terminates To | Wire & Cable |
Contact Type | Pin |
Termination Method to Wire & Cable | Pre-Terminated to Cable |
Operating Temperature Range | -40 – 239°F, -20 – 130°C |
IP Dust Sealing Level | 6 |
Shielded | Yes |
Mating Cycles | 500 |
IP Water Sealing Level | IP67 |
Where can I find additional details, specifications and documents for a BGA442N0000100B000?
Additional datasheets, footprints and schematics for BGA442N0000100B000 are listed on our Part Details page. You can also find images and similar parts to BGA442N0000100B000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BGA442N0000100B000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BGA442N0000100B000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BGA442N0000100B000 fall under?
The BGA442N0000100B000 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to BGA442N0000100B000 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BGA442N0000100B000 you can contact the distributor directly for product support, shipping queries etc.
Is the BGA442N0000100B000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BGA442N0000100B000 have stock available?
There is no stock from authorised distributors for BGA442N0000100B000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BGA442N0000100B000 often in real-time on the comparison pages.
What if I can't find stock of BGA442N0000100B000?
You can fill out our help required form which you can use to request a quote for BGA442N0000100B000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.