Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Bumper / Feet Mounting | Screw |
---|---|
Bumper / Feet Material | Rubber |
Height | 6.35mm |
Bumper / Feet Style | Round |
Bumper / Feet Color | Black |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
BUMBER, RUBBER, BLACK, 6.35MM, PK100 | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Bumper / Feet Mounting | Screw |
---|---|
Height | 6.35mm |
Base Diameter | 12.7mm |
Bumper / Feet Style | Round |
Bumper / Feet Colour | Black |
Bumper / Feet Material | Rubber |
RoHS Compliant | Yes |
Bumper, Recess, Rubber, 6.35Mm, Black, Pk100 | Newark Electronics |
Where can I find additional details, specifications and documents for a BG-705?
Additional datasheets, footprints and schematics for BG-705 are listed on our Part Details page. You can also find images and similar parts to BG-705 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BG-705 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BG-705 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BG-705 fall under?
The BG-705 is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Ironmongery & Hardware.
Can I view similar or alternative parts?
You can view similar parts to BG-705 when available in the Ironmongery & Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BG-705 you can contact the distributor directly for product support, shipping queries etc.
Is the BG-705 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BG-705 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for BG-705.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BG-705 often in real-time on the comparison pages.
What if I can't find stock of BG-705?
You can fill out our help required form which you can use to request a quote for BG-705 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.