BG-2286 Cable by Multicomp

OPEN GROMMET

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$10.25

Distributor Stock
Logo for Farnell
Farnell
from US$14.34
222
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$13.45
222
in stock
Buy Now
Logo for element14
element14
from US$10.25
222
in stock
Buy Now

Specifications

Grommet Type Open
Cable Diameter Min -
Cable Diameter Max 4.776mm
Grommet Material SBR (Styrene Butadiene Rubber)
Mounting Hole Dia 7.925mm
Panel Thickness Max 1.6mm
Grommet Colour Black
Product Range -


BG-2286 Cable Management by Multicomp Pro

OPEN GROMMET

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Grommet Type Open
Cable Diameter Max 4.776mm
Grommet Material SBR (Styrene Butadiene Rubber)
Mounting Hole Dia 7.925mm
Panel Thickness Max 1.6mm
Grommet Colour Black
RoHS Compliant Yes

Alternative Descriptions

Open Grommet | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a BG-2286?

Additional datasheets, footprints and schematics for BG-2286 are listed on our Part Details page. You can also find images and similar parts to BG-2286 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BG-2286 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BG-2286 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BG-2286 fall under?

The BG-2286 is listed under Cable Leads & Connectors > Cable > Cable Accessories.

Can I view similar or alternative parts?

You can view similar parts to BG-2286 when available in the Cable Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BG-2286 you can contact the distributor directly for product support, shipping queries etc.

Is the BG-2286 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BG-2286 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for BG-2286.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BG-2286 often in real-time on the comparison pages.

What if I can't find stock of BG-2286?

You can fill out our help required form which you can use to request a quote for BG-2286 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay