Status: | Unknown |
---|---|
Series: | BFC2 809 080 Series |
RoHS: | Unknown |
Prices starting from US$3.72
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.68
|
285
in stock
|
Buy Now | |
element14
from US$11.10
|
227
in stock
|
Buy Now | |
Farnell
from US$10.52
|
227
in stock
|
Buy Now | |
Newark Electronics
from US$11.96
|
14
in stock
|
Buy Now | |
Avnet America
from US$5.49
|
-
|
Buy Now | |
RS Americas
from US$11.88
|
-
|
Buy Now | |
Distrelec
from US$12.96
|
-
|
Buy Now | |
TTI Europe
from US$3.72
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance Min | 5pF |
---|---|
Capacitance Max | 57pF |
Voltage Rating | 250V |
Product Range | BFC2 809 080 Series |
Capacitance Tolerance | - |
Capacitor Terminals | Radial Leaded |
Adjustment Type | Screwdriver Slot |
050 C Trimmer Cap,250V,5pF to 60pF | RS |
CAP, 300V, THROUGH HOLE | element14 |
Cap, 5-57Pf, 250V, Trimmer, Radial | Newark Electronics |
Trimmer Capacitor, 5 pF to 57 pF, 250 V, Top/Bottom Adjust | Avnet America |
050 C Trimmer Cap,250V,5pF to 60pF | Vishay Dale BFC280908003 | RS Americas |
Vishay Foil Trimmer 5...57pF 250V | Distrelec |
Where can I find additional details, specifications and documents for a BFC280908003?
Additional datasheets, footprints and schematics for BFC280908003 are listed on our Part Details page. You can also find images and similar parts to BFC280908003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BFC280908003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BFC280908003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BFC280908003 fall under?
The BFC280908003 is listed under Vishay Intertechnology Parts.
Can I view similar or alternative parts?
You can view similar parts to BFC280908003 when available in the Vishay Intertechnology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BFC280908003 you can contact the distributor directly for product support, shipping queries etc.
Is the BFC280908003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BFC280908003 have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for BFC280908003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BFC280908003 often in real-time on the comparison pages.
What if I can't find stock of BFC280908003?
You can fill out our help required form which you can use to request a quote for BFC280908003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.