BFC247086333 Capacitors by Vishay Intertechnology

CAP 0.033µF 100V 5% PET

Status: Unknown
Series: MKT470 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.12

Distributor Stock
Logo for Farnell
Farnell
from US$0.58
796
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.80
796
in stock
Buy Now
Logo for element14
element14
from US$0.61
796
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.12
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.73
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 33000pF
Voltage Rating 100V
Capacitor Dielectric Type PET (Polyester)
Capacitance Tolerance ± 5%
Product Range MKT470 Series
Capacitor Case Style -
Capacitor Terminals Radial Leaded
Lead Spacing 5mm
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)
Capacitance Tolerance ± ± 5%
Capacitor Mounting Through Hole
Climatic Category 55/125/56
External Depth 2.5mm
External Length / Height 6.5mm
External Width 7.2mm
Height 6.5mm
Lead Diameter 0.5mm
No. of Pins 2Pins
Operating Temperature Range -55°C to +125°C
Tolerance + 5%
Tolerance - 5%
Voltage Rating V DC 100V
Voltage Rating VAC 63V

Alternative Descriptions

Film Capacitor, Mkt470 Series, 0.033 F, 5%, Pet (Polyester), 100 V Rohs Compliant: Yes |Vishay BFC247086333 | Newark Electronics
CAP, 0.033µF, 100V, 5%, PET | element14
Film Capacitor, 0.033 uF, 63 V, 100 V, ± 5%, Metallized PET, Radial Box - 2 Pin | Avnet America
Capacitor, Film, MKT 33nF ?5% 100Vdc Pitch 5mm | BC Components / Vishay BFC247086333 | RS Americas
Film Capacitor, 0.033 uF, 63 V, 100 V, � 5%, Metallized PET, Radial Box - 2 Pin | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BFC247086333?

Additional datasheets, footprints and schematics for BFC247086333 are listed on our Part Details page. You can also find images and similar parts to BFC247086333 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BFC247086333 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BFC247086333 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BFC247086333 fall under?

The BFC247086333 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.

Can I view similar or alternative parts?

You can view similar parts to BFC247086333 when available in the Film Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BFC247086333 you can contact the distributor directly for product support, shipping queries etc.

Is the BFC247086333 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BFC247086333 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for BFC247086333.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BFC247086333 often in real-time on the comparison pages.

What if I can't find stock of BFC247086333?

You can fill out our help required form which you can use to request a quote for BFC247086333 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay