BFC247076105

Electronic & Electrical Components

> Capacitors

> Film Capacitors

Organise Price Comparison Results by
distributor space
Distributor Statistics for BFC247076105
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for BFC247076105
Series Information for BFC247076105 - Vishay Intertechnology

Features

  • feature
    Pitch 5 mm available loose in box, ammopack and taped on reel.

Description

CAP 1µF 63V 5% PET THROUGH HOLE

Specifications

Capacitance:
1µF
Voltage Rating:
63V
Capacitor Dielectric Type:
PET (Polyester)
Capacitance Tolerance:
± 5%
Product Range:
MKT470 Series
Capacitor Case Style:
-
Capacitor Terminals:
Radial Leaded
Lead Spacing:
5mm
Operating Temperature Min:
-55°C
Operating Temperature Max:
125°C
Automotive Qualification Standard:
-
SVHC:
No SVHC (15-Jan-2019)
Capacitance Tolerance ±:
± 5%
Capacitor Mounting:
Through Hole
Climatic Category:
55/125/56
External Depth:
6mm
External Length / Height:
11mm
External Width:
7.2mm
Height:
11mm
Lead Diameter:
0.5mm
No. of Pins:
2Pins
Operating Temperature Range:
-55°C to +125°C
Tolerance +:
5%
Tolerance -:
5%
Voltage Rating V DC:
63V
Voltage Rating VAC:
40V

Alternate Descriptions

Avnet America

Cap Film 1uF 63V PET 5% (7.2 X 6 X 11mm) Radial 5mm 125°C Ammo Pack

Avnet America product

Avnet Europe

Cap Film 1uF 63V PET 5% (7.2 X 6 X 11mm) Radial 5mm 125°C Ammo Pack

Avnet Europe product