BFC246840474

Electronic & Electrical Components

> Capacitors

> Film Capacitors

Organise Price Comparison Results by
distributor space
Distributor Statistics for BFC246840474
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for BFC246840474
Series Information for BFC246840474 - Vishay Intertechnology

Features

  • feature
    - AEC-Q200 qualified - Available taped and loose in box

Description

CAP 0.47µF 630V 10% PET

Specifications

Capacitance:
0.47µF
Voltage Rating:
630V
Capacitor Dielectric Type:
PET (Polyester)
Capacitance Tolerance:
± 10%
Product Range:
MKT468 Series
Capacitor Case Style:
-
Capacitor Terminals:
Radial Leaded
Lead Spacing:
22.5mm
Operating Temperature Min:
-40°C
Operating Temperature Max:
85°C
Automotive Qualification Standard:
-
SVHC:
No SVHC (15-Jan-2019)
Capacitance Tolerance ±:
± 10%
Capacitor Mounting:
Through Hole
Climatic Category:
55/100/56
External Depth:
11.5mm
External Length / Height:
22mm
External Width:
26mm
Height:
22mm
Lead Diameter:
0.8mm
Lead Length:
3.5mm
No. of Pins:
2Pins
Operating Temperature Range:
-40°C to +85°C
Tolerance +:
10%
Tolerance -:
10%
Voltage Rating V DC:
630V
Voltage Rating VAC:
250V

Alternate Descriptions

Avnet America

Cap Film 0.47uF 630V PET 10% (26 X 12.5 X 25.5mm) Radial 22.5mm 105°C Loose in Box

Avnet America product

Avnet Europe

Cap Film 0.47uF 630V PET 10% (26 X 12.5 X 25.5mm) Radial 22.5mm 105°C Loose in Box

Avnet Europe product