Options for Price Comparison
Distributor Statistics for BFC246840334
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for BFC246840334
Details for BFC246840334 by Vishay Intertechnology
Electronic & Electrical Components > Capacitors > Film Capacitors
CAP 0.33µF 630V 10% PET
BFC246840334 image

BFC246840334 by Vishay Intertechnology

CAP 0.33µF 630V 10% PET
Features
- Available taped and loose in box
Part Information
BFC246840334 image
RoHS Compliant
Specifications
Capacitance:
0.33µF
Voltage Rating:
630V
Capacitor Dielectric Type:
PET (Polyester)
Capacitance Tolerance:
± 10%
Product Range:
MKT468 Series
Capacitor Case Style:
-
Capacitor Terminals:
Radial Leaded
Lead Spacing:
22.5mm
Operating Temperature Min:
-40°C
Operating Temperature Max:
85°C
Automotive Qualification Standard:
-
SVHC:
No SVHC (15-Jan-2019)
Capacitance Tolerance ±:
± 10%
Capacitor Mounting:
Through Hole
Climatic Category:
55/100/56
External Depth:
9.5mm
External Length / Height:
20.5mm
External Width:
26mm
Lead Diameter:
0.8mm
Lead Length:
3.5mm
No. of Pins:
2Pins
Operating Temperature Range:
-40°C to +85°C
Tolerance +:
10%
Tolerance -:
10%
Voltage Rating V DC:
630V
Voltage Rating VAC:
250V
Alternate Descriptions
Film Capacitor, MKT468 Series, 0.33 F, 10%, PET (Polyester), 630 V RoHS Compliant: Yes Newark Electronics
Cap Film 0.33uF 630V PET 10% (26 X 10 X 23mm) Radial 22.5mm 105°C Loose in Box Avnet America
Capacitor,Film,MKT 330nF ?10% 630Vdc Pitch 22,5mm Allied Electronics & Automation
Cap Film 0.33uF 630V PET 10% (26 X 10 X 23mm) Radial 22.5mm 105°C Loose in Box Avnet Europe
MKP468 Series 630 V 0.33 uF ▒10% Radial Polyester Film Capacitor Future Electronics