Status: | Unknown |
---|---|
Series: | MKT468 Series |
RoHS: | Unknown |
Prices starting from US$0.31
- Available taped and loose in box |
Capacitance | 0.47µF |
---|---|
Voltage Rating | 400V |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | ± 10% |
Product Range | MKT468 Series |
Capacitor Case Style | - |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 15mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance ± | ± 10% |
Capacitor Mounting | Through Hole |
Climatic Category | 55/100/56 |
External Depth | 7.5mm |
External Length / Height | 20mm |
External Width | 17.5mm |
Height | 20mm |
Lead Diameter | 0.8mm |
Lead Length | 3.5mm |
No. of Pins | 2Pins |
Operating Temperature Range | -40°C to +85°C |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 400V |
Voltage Rating VAC | 200V |
Film Capacitor, Mkt468 Series, 0.47 F, 10%, Pet (Polyester), 400 V Rohs Compliant: Yes |Vishay BFC246828474 | Newark Electronics |
CAP, 0.47µF, 400V, 10%, PET | element14 |
MKT468 Series 400 V 0.47 uF ▒10 % Radial Metallized Polyester Film Capacitor | Future Electronics |
Film Capacitor, 0.47 uF, 220 V, 400 V, ± 10%, Metallized PET, Radial Box - 2 Pin | Avnet America |
Capacitor, Film, MKT 470nF ?10% 400Vdc Pitch 15mm | BC Components / Vishay BFC246828474 | RS Americas |
Film Capacitor, 0.47 uF, 220 V, 400 V, � 10%, Metallized PET, Radial Box - 2 Pin | Avnet Abacus |
Where can I find additional details, specifications and documents for a BFC246828474?
Additional datasheets, footprints and schematics for BFC246828474 are listed on our Part Details page. You can also find images and similar parts to BFC246828474 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BFC246828474 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BFC246828474 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BFC246828474 fall under?
The BFC246828474 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to BFC246828474 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BFC246828474 you can contact the distributor directly for product support, shipping queries etc.
Is the BFC246828474 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BFC246828474 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for BFC246828474.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BFC246828474 often in real-time on the comparison pages.
What if I can't find stock of BFC246828474?
You can fill out our help required form which you can use to request a quote for BFC246828474 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.