Status: | Unknown |
---|---|
Series: | MKT468 Series |
RoHS: | Unknown |
Prices starting from US$0.83
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.28
|
330
in stock
|
Buy Now | |
Rapid Electronics
from US$1.48
|
450
in stock
|
Buy Now | |
Chip One Stop
from US$1.14
|
450
in stock
|
Buy Now | |
Newark Electronics
from US$0.88
|
360
in stock
|
Buy Now | |
element14
from US$2.03
|
330
in stock
|
Buy Now | |
Avnet America
from US$0.83
|
-
|
Buy Now | |
RS Americas
from US$3.19
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 1.5µF |
---|---|
Voltage Rating | 400V |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | ± 10% |
Product Range | MKT468 Series |
Capacitor Case Style | - |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 27.5mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance ± | ± 10% |
Capacitor Mounting | Through Hole |
Climatic Category | 55/100/56 |
External Depth | 10.5mm |
External Length / Height | 22.5mm |
External Width | 30mm |
Height | 22.5mm |
Lead Diameter | 0.8mm |
Lead Length | 3.5mm |
No. of Pins | 2Pins |
Operating Temperature Range | -40°C to +85°C |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 400V |
Voltage Rating VAC | 200V |
Film Capacitor Polyester 400V | Rapid Electronics |
Cap, 1.5Uf, 400V, Film, Radial | Newark Electronics |
CAP, 1.5µF, 400V, 10%, PET | element14 |
Film Capacitor, 1.5 uF, 220 V, 400 V, ± 10%, Metallized PET, Radial Box - 2 Pin | Avnet America |
Capacitor, Film, MKT 1,5?F ?10% 400Vdc Pitch 27,5mm | BC Components / Vishay BFC246828155 | RS Americas |
Film Capacitor, 1.5 uF, 220 V, 400 V, � 10%, Metallized PET, Radial Box - 2 Pin | Avnet Abacus |
Where can I find additional details, specifications and documents for a BFC246828155?
Additional datasheets, footprints and schematics for BFC246828155 are listed on our Part Details page. You can also find images and similar parts to BFC246828155 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BFC246828155 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BFC246828155 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BFC246828155 fall under?
The BFC246828155 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to BFC246828155 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BFC246828155 you can contact the distributor directly for product support, shipping queries etc.
Is the BFC246828155 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BFC246828155 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for BFC246828155.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BFC246828155 often in real-time on the comparison pages.
What if I can't find stock of BFC246828155?
You can fill out our help required form which you can use to request a quote for BFC246828155 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.