Options for Price Comparison
Distributor Statistics for BFC246804106
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for BFC246804106
Details for BFC246804106 by Vishay Intertechnology
Electronic & Electrical Components > Capacitors > Film Capacitors
CAP 10µF 100V 10% PET
BFC246804106 image

BFC246804106 by Vishay Intertechnology

CAP 10µF 100V 10% PET
Features
- AEC-Q200 qualified - Available taped and loose in box
Part Information
BFC246804106 image
RoHS Compliant
Specifications
Capacitance:
10µF
Voltage Rating:
100V
Capacitor Dielectric Type:
PET (Polyester)
Capacitance Tolerance:
± 10%
Product Range:
MKT468 Series
Capacitor Case Style:
-
Capacitor Terminals:
Radial Leaded
Lead Spacing:
22.5mm
Operating Temperature Min:
-40°C
Operating Temperature Max:
85°C
Automotive Qualification Standard:
-
SVHC:
No SVHC (15-Jan-2019)
Capacitance Tolerance ±:
± 10%
Capacitor Mounting:
Through Hole
Climatic Category:
55/100/56
External Depth:
10mm
External Length / Height:
22.5mm
External Width:
26mm
Height:
22.5mm
Lead Diameter:
0.8mm
Lead Length:
3.5mm
No. of Pins:
2Pins
Operating Temperature Range:
-40°C to +85°C
Tolerance +:
10%
Tolerance -:
10%
Voltage Rating V DC:
100V
Voltage Rating VAC:
63V
Alternate Descriptions
FILM CAPACITOR, 10UF, 100V, RADIAL 10%; Capacitance:10µF; Voltage Rating:100V; Dielectric Type:Metallized PET; Capacitance Tolerance:± 10%; Product Range:MKT468 Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded RoHS Compliant: Yes Newark Electronics
Cap Film 10uF 100V PET 10% (26 X 10.5 X 23.5mm) Radial 22.5mm 105°C Loose in Box Avnet America
Capacitor,Film,MKT 10?F ?10% 100Vdc Pitch 22,5mm Allied Electronics & Automation
Cap Film 10uF 100V PET 10% (26 X 10.5 X 23.5mm) Radial 22.5mm 105°C Loose in Box Avnet Europe