Status: | Unknown |
---|---|
Series: | MKP420 Series |
RoHS: | Unknown |
Product Range | MKP420 Series |
---|---|
Capacitance | 1500pF |
Capacitance Tolerance | 2% |
Capacitor Dielectric Type | PP (Polypropylene) |
Voltage Rating | 630V |
Capacitor Case Style | - |
Capacitor Polypropylene Pp Film, 1500Pf, 630V, 2%, Radial | Newark Electronics |
Power Film Capacitor, 1500 pF, 160 V, 630 V, ± 2%, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet America |
Capacitor, Film, MKP 1,5nF ?2% 630Vdc Pitch 5mm | BC Components / Vishay BFC242041502 | RS Americas |
Power Film Capacitor, 1500 pF, 160 V, 630 V, � 2%, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a BFC242041502?
Additional datasheets, footprints and schematics for BFC242041502 are listed on our Part Details page. You can also find images and similar parts to BFC242041502 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BFC242041502 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BFC242041502 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BFC242041502 fall under?
The BFC242041502 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to BFC242041502 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BFC242041502 you can contact the distributor directly for product support, shipping queries etc.
Is the BFC242041502 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BFC242041502 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for BFC242041502.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BFC242041502 often in real-time on the comparison pages.
What if I can't find stock of BFC242041502?
You can fill out our help required form which you can use to request a quote for BFC242041502 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.