Status: | Unknown |
---|---|
Series: | MKP419 Series |
RoHS: | Unknown |
Prices starting from US$0.27
Capacitance | 11000pF |
---|---|
Voltage Rating | 400V |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 2% |
Product Range | MKP419 Series |
Capacitor Case Style | - |
Capacitor Polypropylene Pp Film 0.011Uf, 400V, 2%, Radial | Newark Electronics |
CAPACITOR POLYPROPYLENE PP FILM 0.011UF, 400V, 2%, RADIAL | element14 |
Power Film Capacitor, 0.011 uF, 125 V, 400 V, ± 2%, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet America |
Capacitor, Polypropylene Film,11nF, TOL 2%,400 VDC, Pitch 5mm | BC Components / Vishay BFC241941103 | RS Americas |
Power Film Capacitor, 0.011 uF, 125 V, 400 V, � 2%, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a BFC241941103?
Additional datasheets, footprints and schematics for BFC241941103 are listed on our Part Details page. You can also find images and similar parts to BFC241941103 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BFC241941103 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BFC241941103 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BFC241941103 fall under?
The BFC241941103 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to BFC241941103 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BFC241941103 you can contact the distributor directly for product support, shipping queries etc.
Is the BFC241941103 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BFC241941103 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for BFC241941103.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BFC241941103 often in real-time on the comparison pages.
What if I can't find stock of BFC241941103?
You can fill out our help required form which you can use to request a quote for BFC241941103 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.