Status: | Unknown |
---|---|
Series: | MKP418 Series |
RoHS: | Unknown |
Capacitance | 12000pF |
---|---|
Voltage Rating | 250V |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 2% |
Product Range | MKP418 Series |
Capacitor Case Style | - |
Capacitor Polypropylene Pp Film 0.012Uf, 250V, 2%, Radial | Newark Electronics |
CAPACITOR POLYPROPYLENE PP FILM 0.012UF, 250V, 2%, RADIAL | element14 |
Power Film Capacitor, 0.012 uF, 100 V, 250 V, ± 2%, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet America |
Capacitor, Polypropylene Film,12nF, TOL 2%,250 VDC, Pitch 5mm | BC Components / Vishay BFC241841203 | RS Americas |
Power Film Capacitor, 0.012 uF, 100 V, 250 V, � 2%, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a BFC241841203?
Additional datasheets, footprints and schematics for BFC241841203 are listed on our Part Details page. You can also find images and similar parts to BFC241841203 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BFC241841203 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BFC241841203 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BFC241841203 fall under?
The BFC241841203 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to BFC241841203 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BFC241841203 you can contact the distributor directly for product support, shipping queries etc.
Is the BFC241841203 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BFC241841203 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for BFC241841203.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BFC241841203 often in real-time on the comparison pages.
What if I can't find stock of BFC241841203?
You can fill out our help required form which you can use to request a quote for BFC241841203 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.