BFC241771005

Electronic & Electrical Components

> Capacitors

> Film Capacitors

Organise Price Comparison Results by
distributor space
Distributor Statistics for BFC241771005
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for BFC241771005
Series Information for BFC241771005 - Vishay Intertechnology

Features

  • feature
    5, 10 and 15 mm lead pitch. Supplied loose in box, in ammopack and taped on reel. Intermediate values are available of the E96 series Lead (Pb)-free product RoHS-compliant product

Description

CAP 1µF 160V 2% PP

Specifications

Capacitance:
1µF
Voltage Rating:
160V
Capacitor Dielectric Type:
PP (Polypropylene)
Capacitance Tolerance:
± 2%
Product Range:
MKP417 Series
Capacitor Case Style:
-
Capacitor Terminals:
Radial Leaded
Lead Spacing:
15mm
Operating Temperature Min:
-55°C
Operating Temperature Max:
85°C
Automotive Qualification Standard:
-
SVHC:
No SVHC (15-Jan-2019)
Voltage Rating V DC:
160V

Alternate Descriptions

Avnet America

Cap Film 1uF 160V PP 2% (17.5 X 10 X 16.5mm) Radial 15mm 85°C Loose in Box

Avnet America product

Avnet Europe

Cap Film 1uF 160V PP 2% (17.5 X 10 X 16.5mm) Radial 15mm 85°C Loose in Box

Avnet Europe product