BFC241674704 Vishay Intertechnology Parts by Vishay Intertechnology

CAPACITOR PP FILM 0.47UF 160V 2% RADIAL

Status: Unknown
Series: MKP416 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.48

Distributor Stock
Logo for Farnell
Farnell
from US$1.50
733
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.41
733
in stock
Buy Now
Logo for element14
element14
from US$1.41
733
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.48
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 0.47µF
Voltage Rating 160V
Capacitor Dielectric Type PP (Polypropylene)
Capacitance Tolerance ± 2%
Product Range MKP416 Series
Capacitor Case Style -
Lead Spacing 15mm

Alternative Descriptions

Capacitor Pp Film 0.47Uf, 160V, 2%, Radial | Newark Electronics
CAPACITOR PP FILM 0.47UF, 160V, 2%, RADIAL | element14
Power Film Capacitor, 0.47 uF, 25 V, 63 V, ± 2%, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet America
Power Film Capacitor, 0.47 uF, 25 V, 63 V, � 2%, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BFC241674704?

Additional datasheets, footprints and schematics for BFC241674704 are listed on our Part Details page. You can also find images and similar parts to BFC241674704 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BFC241674704 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BFC241674704 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BFC241674704 fall under?

The BFC241674704 is listed under Vishay Intertechnology Parts.

Can I view similar or alternative parts?

You can view similar parts to BFC241674704 when available in the Vishay Intertechnology Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BFC241674704 you can contact the distributor directly for product support, shipping queries etc.

Is the BFC241674704 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BFC241674704 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for BFC241674704.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BFC241674704 often in real-time on the comparison pages.

What if I can't find stock of BFC241674704?

You can fill out our help required form which you can use to request a quote for BFC241674704 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay