BFC241671005 Capacitors by Vishay Intertechnology

CAP 1µF 63V 2% PP

Status: Unknown
Series: MKP416 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.73

Distributor Stock
Logo for Farnell
Farnell
from US$1.72
1,844
in stock
Buy Now
Logo for element14
element14
from US$1.73
1,844
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.36
31
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$2.02
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.73
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 1µF
Voltage Rating 63V
Capacitor Dielectric Type PP (Polypropylene)
Capacitance Tolerance ± 2%
Product Range MKP416 Series
Capacitor Case Style -
Capacitor Terminals Radial Leaded
Lead Spacing 15mm
Operating Temperature Min -55°C
Operating Temperature Max 85°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

CAP, 1µF, 63V, 2%, PP | element14
Capacitor Polypropylene Pp Film 1Uf, 63V, 2%, Radial, Full Reel | Newark Electronics
MKP 416 Series 63 V 1 uf 2% LS15mm 17.5x16.5x10mm RDL Metallized Polypropylene | Future Electronics
Power Film Capacitor, 1 uF, 25 V, 63 V, ± 2%, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet America
Power Film Capacitor, 1 uF, 25 V, 63 V, � 2%, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BFC241671005?

Additional datasheets, footprints and schematics for BFC241671005 are listed on our Part Details page. You can also find images and similar parts to BFC241671005 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BFC241671005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BFC241671005 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BFC241671005 fall under?

The BFC241671005 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.

Can I view similar or alternative parts?

You can view similar parts to BFC241671005 when available in the Film Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BFC241671005 you can contact the distributor directly for product support, shipping queries etc.

Is the BFC241671005 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BFC241671005 have stock available?

Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for BFC241671005.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BFC241671005 often in real-time on the comparison pages.

What if I can't find stock of BFC241671005?

You can fill out our help required form which you can use to request a quote for BFC241671005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay