BFC241642004 Capacitors by Vishay Intertechnology

CAPACITOR POLYPROPYLENE PP FILM 0.2UF 63V 2% RADIAL

Status: Unknown
Series: MKP416 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.36

Distributor Stock
Logo for Farnell
Farnell
from US$2.19
388
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.93
388
in stock
Buy Now
Logo for element14
element14
from US$1.82
388
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.36
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 0.2µF
Voltage Rating 63V
Capacitor Dielectric Type PP (Polypropylene)
Capacitance Tolerance ± 2%
Product Range MKP416 Series
Capacitor Case Style -

Alternative Descriptions

Capacitor Polypropylene Pp Film 0.2Uf, 63V, 2%, Radial | Newark Electronics
CAPACITOR POLYPROPYLENE PP FILM 0.2UF, 63V, 2%, RADIAL | element14
Power Film Capacitor, 0.2 uF, 25 V, 63 V, ± 2%, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet America
Power Film Capacitor, 0.2 uF, 25 V, 63 V, � 2%, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BFC241642004?

Additional datasheets, footprints and schematics for BFC241642004 are listed on our Part Details page. You can also find images and similar parts to BFC241642004 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BFC241642004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BFC241642004 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BFC241642004 fall under?

The BFC241642004 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.

Can I view similar or alternative parts?

You can view similar parts to BFC241642004 when available in the Film Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BFC241642004 you can contact the distributor directly for product support, shipping queries etc.

Is the BFC241642004 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BFC241642004 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for BFC241642004.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BFC241642004 often in real-time on the comparison pages.

What if I can't find stock of BFC241642004?

You can fill out our help required form which you can use to request a quote for BFC241642004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay