BFC238670104

Electronic & Electrical Components

> Capacitors

> Film Capacitors

Organise Price Comparison Results by
distributor space
Distributor Statistics for BFC238670104
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for BFC238670104
Series Information for BFC238670104 - Vishay Intertechnology

Features

  • feature
    Low inductive construction Low loss dielectric Double sided metallized for high pulse ratings RoHS compliant

Description

CAP 0.1µF 2.5 KV 10% PP

Specifications

Capacitance:
0.1µF
Voltage Rating:
2.5kV
Capacitor Dielectric Type:
PP (Polypropylene)
Capacitance Tolerance:
± 10%
Product Range:
MMKP386 Series
Capacitor Case Style:
-
Capacitor Terminals:
Radial Leaded
Lead Spacing:
27.5mm
Operating Temperature Min:
-55°C
Operating Temperature Max:
85°C
Automotive Qualification Standard:
-
SVHC:
No SVHC (27-Jun-2018)
Capacitance Tolerance ±:
± 10%
Capacitor Mounting:
Through Hole
ESR:
0.006ohm
External Depth:
22mm
External Length / Height:
38mm
External Width:
44mm
Height:
38mm
No. of Pins:
2Pins
Operating Temperature Range:
-55°C to +85°C
Tolerance +:
10%
Tolerance -:
10%
Voltage Rating V DC:
2.5kV
Voltage Rating VAC:
900V

Alternate Descriptions

Avnet America

Cap Film 0.1uF 2500V PP 10% (44 X 22 X 38mm) Screw Mount 0.006 Ohm 85°C Tray

Avnet Europe

Cap Film 0.1uF 2500V PP 10% (44 X 22 X 38mm) Screw Mount 0.006 Ohm 85°C Tray