Status: | Unknown |
---|---|
Series: | MMKP386 Series |
RoHS: | Unknown |
Capacitance | 3.3µF |
---|---|
Voltage Rating | 630V |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 10% |
Product Range | MMKP386 Series |
Capacitor Case Style | - |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 27.5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Mounting | Through Hole |
ESR | 0.006ohm |
External Depth | 30mm |
External Length / Height | 46mm |
External Width | 44mm |
Height | 46mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +85°C |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 630V |
Voltage Rating VAC | 220V |
Film Capacitor, Mmkp386 Series, 3.3 F, 10%, Pp (Polypropylene), 630 V Rohs Compliant: Yes |Vishay BFC238620335 | Newark Electronics |
CAP, 3.3µF, 630V, 10%, PP | element14 |
Power Film Capacitor, 3.3 uF, 220 V, 630 V, ± 10%, Double Metallized PP, Radial Box - Tab, Chassis Mount | Avnet America |
Where can I find additional details, specifications and documents for a BFC238620335?
Additional datasheets, footprints and schematics for BFC238620335 are listed on our Part Details page. You can also find images and similar parts to BFC238620335 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BFC238620335 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BFC238620335 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BFC238620335 fall under?
The BFC238620335 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to BFC238620335 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BFC238620335 you can contact the distributor directly for product support, shipping queries etc.
Is the BFC238620335 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BFC238620335 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for BFC238620335.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BFC238620335 often in real-time on the comparison pages.
What if I can't find stock of BFC238620335?
You can fill out our help required form which you can use to request a quote for BFC238620335 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.