Status: | Unknown |
---|---|
Series: | MKP385 Series |
RoHS: | Unknown |
Capacitance | 1500pF |
---|---|
Voltage Rating | 2kV |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 5% |
Product Range | MKP385 Series |
Capacitor Case Style | - |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 15mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 5% |
Capacitor Mounting | Through Hole |
External Depth | 5mm |
External Length / Height | 11mm |
External Width | 18mm |
Height | 11mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Tolerance + | 5% |
Tolerance - | 5% |
Voltage Rating V DC | 2kV |
Voltage Rating VAC | 700V |
Power Film Capacitor, 1500 pF, 700 V, 2 kV, ± 5%, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet America |
CAP, 1500PF, 2 KV, 5%, PP, THROUGH HOLE | Farnell |
Power Film Capacitor, 1500 pF, 700 V, 2 kV, � 5%, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a BFC238580152?
Additional datasheets, footprints and schematics for BFC238580152 are listed on our Part Details page. You can also find images and similar parts to BFC238580152 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BFC238580152 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BFC238580152 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BFC238580152 fall under?
The BFC238580152 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to BFC238580152 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BFC238580152 you can contact the distributor directly for product support, shipping queries etc.
Is the BFC238580152 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BFC238580152 have stock available?
Authorised distributors including Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for BFC238580152.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BFC238580152 often in real-time on the comparison pages.
What if I can't find stock of BFC238580152?
You can fill out our help required form which you can use to request a quote for BFC238580152 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.