Status: | Unknown |
---|---|
Series: | MKP385 Series |
RoHS: | Unknown |
Prices starting from US$0.31
Capacitance | 10000pF |
---|---|
Voltage Rating | 2kV |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 5% |
Product Range | MKP385 Series |
Capacitor Case Style | - |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 15mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 5% |
Capacitor Mounting | Through Hole |
External Depth | 7mm |
External Length / Height | 13.5mm |
External Width | 17.5mm |
Height | 13.5mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Tolerance + | 5% |
Tolerance - | 5% |
Voltage Rating V DC | 2kV |
Voltage Rating VAC | 700V |
Film Capacitor, Mkp385 Series, 0.01 F, 5%, Pp (Polypropylene), 2 Kv Rohs Compliant: Yes |Vishay BFC238560103 | Newark Electronics |
CAP, 0.01µF, 2 KV, 5%, PP, THROUGH HOLE | element14 |
Capacitor: polypropylene | Transfer Multisort Elektronik |
Power Film Capacitor, 0.01 uF, 700 V, 2 kV, ± 5%, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet America |
Power Film Capacitor, 0.01 uF, 700 V, 2 kV, � 5%, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a BFC238560103?
Additional datasheets, footprints and schematics for BFC238560103 are listed on our Part Details page. You can also find images and similar parts to BFC238560103 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BFC238560103 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BFC238560103 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BFC238560103 fall under?
The BFC238560103 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to BFC238560103 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BFC238560103 you can contact the distributor directly for product support, shipping queries etc.
Is the BFC238560103 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BFC238560103 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Avnet America have stock available or on a lead time for BFC238560103.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BFC238560103 often in real-time on the comparison pages.
What if I can't find stock of BFC238560103?
You can fill out our help required form which you can use to request a quote for BFC238560103 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.