Status: | Unknown |
---|---|
Series: | MKP385 Series |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.58
|
9,472
in stock
|
Buy Now | |
Newark Electronics
from US$0.74
|
9,492
in stock
|
Buy Now | |
element14
from US$0.61
|
9,472
in stock
|
Buy Now | |
TTI Europe
from US$0.19
|
2,000
in stock
|
Buy Now | |
Future Electronics
from US$0.54
|
-
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 1000pF |
---|---|
Voltage Rating | 2kV |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 5% |
Product Range | MKP385 Series |
Capacitor Case Style | - |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 10mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 5% |
Capacitor Mounting | Through Hole |
External Depth | 4mm |
External Length / Height | 10mm |
External Width | 12.5mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Tolerance + | 5% |
Tolerance - | 5% |
Voltage Rating V DC | 2kV |
Voltage Rating VAC | 700V |
Film Capacitor, Mkp385 Series, 1000 Pf, 5%, Pp (Polypropylene), 2 Kv Rohs Compliant: Yes |Vishay BFC238560102 | Newark Electronics |
CAP, 1000PF, 2 KV, 5%, PP, THROUGH HOLE | element14 |
1000 pF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial | Future Electronics |
Power Film Capacitor, 1000 pF, 700 V, 2 kV, ± 5%, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet America |
Power Film Capacitor, 1000 pF, 700 V, 2 kV, � 5%, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a BFC238560102?
Additional datasheets, footprints and schematics for BFC238560102 are listed on our Part Details page. You can also find images and similar parts to BFC238560102 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BFC238560102 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BFC238560102 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BFC238560102 fall under?
The BFC238560102 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to BFC238560102 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BFC238560102 you can contact the distributor directly for product support, shipping queries etc.
Is the BFC238560102 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BFC238560102 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and Future Electronics have stock available or on a lead time for BFC238560102.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BFC238560102 often in real-time on the comparison pages.
What if I can't find stock of BFC238560102?
You can fill out our help required form which you can use to request a quote for BFC238560102 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.