Status: | Unknown |
---|---|
Series: | MMKP383 |
RoHS: | Compliant |
Prices starting from US$0.43
7.5 mm bent back pitch, 15 mm to 27.5 mm lead pitch |
Low contact resistance |
Low loss dielectric |
Applications |
---|
Where steep pulses occur e.g. SMPS (switch mode power supplies). Electronic lighting e.g. Ballast. Motor control circuits. S-correction. For flyback applications please use 1400V series. |
Application Notes |
---|
Application Note |
Datasheet |
---|
MMKP383 |
General Information |
---|
Introduction |
Product Literature |
---|
Selector Guide |
Published Articles |
---|
Published Article |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
Power Film Capacitor, 0.01 uF, 550 V, 1.6 kV, ± 5%, Double Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet America |
Capacitor Polypropylene Pp Film 0.01Uf, 1.6Kv, 5%, Radial | Newark Electronics |
CAPACITOR POLYPROPYLENE PP FILM 0.01UF, 1.6KV, 5%, RADIAL | element14 |
BFC Series 2500 V 2.7 uF â–’5 % LS=15mm Through Hole Radial Film Capacitor | Future Electronics |
Power Film Capacitor, 0.01 uF, 550 V, 1.6 kV, � 5%, Double Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a BFC238350103?
Additional datasheets, footprints and schematics for BFC238350103 are listed on our Part Details page. You can also find images and similar parts to BFC238350103 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BFC238350103 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BFC238350103 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BFC238350103 fall under?
The BFC238350103 is listed under Passive Components > Capacitors > Film Capacitors > General Purpose DC Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to BFC238350103 when available in the General Purpose DC Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BFC238350103 you can contact the distributor directly for product support, shipping queries etc.
Is the BFC238350103 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for BFC238350103 have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for BFC238350103.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BFC238350103 often in real-time on the comparison pages.
What if I can't find stock of BFC238350103?
You can fill out our help required form which you can use to request a quote for BFC238350103 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.