Status: | Unknown |
---|---|
Series: | MMKP383 |
RoHS: | Compliant |
7.5 mm bent back pitch, 15 mm to 27.5 mm lead pitch |
Low contact resistance |
Low loss dielectric |
Applications |
---|
Where steep pulses occur e.g. SMPS (switch mode power supplies). Electronic lighting e.g. Ballast. Motor control circuits. S-correction. For flyback applications please use 1400V series. |
Application Notes |
---|
Application Note |
Datasheet |
---|
MMKP383 |
General Information |
---|
Introduction |
Product Literature |
---|
Selector Guide |
Published Articles |
---|
Published Article |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
Capacitor Polypropylene Pp Film 0.22Uf, 630V, 5%, Radial | Newark Electronics |
CAPACITOR POLYPROPYLENE PP FILM 0.22UF, 630V, 5%, RADIAL | element14 |
MMKP383 Series 630 V 0.22 uF ▒5 % Metallized Polypropylene Film Capacitor | Future Electronics |
Power Film Capacitor, 0.22 uF, 220 V, 630 V, ± 5%, Double Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet America |
Capacitor, Film, MMKP,220nF,?5%,630Vdc, Pitch,22,5mm | BC Components / Vishay BFC238320224 | RS Americas |
Where can I find additional details, specifications and documents for a BFC238320224?
Additional datasheets, footprints and schematics for BFC238320224 are listed on our Part Details page. You can also find images and similar parts to BFC238320224 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BFC238320224 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BFC238320224 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BFC238320224 fall under?
The BFC238320224 is listed under Passive Components > Capacitors > Film Capacitors > General Purpose DC Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to BFC238320224 when available in the General Purpose DC Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BFC238320224 you can contact the distributor directly for product support, shipping queries etc.
Is the BFC238320224 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for BFC238320224 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for BFC238320224.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BFC238320224 often in real-time on the comparison pages.
What if I can't find stock of BFC238320224?
You can fill out our help required form which you can use to request a quote for BFC238320224 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.