Status: | Unknown |
---|---|
Series: | MKP378 Series |
RoHS: | Unknown |
- 15 mm to 27.5 mm pitch |
Capacitance | 4700pF |
---|---|
Voltage Rating | 2kV |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 5% |
Product Range | MKP378 Series |
Capacitor Case Style | - |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 22.5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance ± | ± 5% |
Capacitor Mounting | Through Hole |
Climatic Category | 55/085/56 |
External Depth | 7mm |
External Length / Height | 16.5mm |
External Width | 26mm |
Insulation Resistance | 100000Mohm |
Lead Diameter | 0.8mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +85°C |
Power Factor | 0.02 |
Power Factor Frequency | 10kHz |
Power Factor Temperature | 20°C |
Pulse Rating | 2000V/µs |
Tolerance + | 5% |
Tolerance - | 5% |
Voltage Rating V DC | 2kV |
Voltage Rating VAC | 600V |
Film Capacitor, Mkp378 Series, 4700 Pf, 5%, Pp (Polypropylene), 2 Kv Rohs Compliant: Yes |Vishay BFC237892472 | Newark Electronics |
CAP, 4700PF, 2 KV, 5%, PP, THROUGH HOLE | element14 |
Power Film Capacitor, 4700 pF, 600 V, 2 kV, ± 5%, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet America |
Capacitor, Film, MKP/MKP,4,7nF,?5%,2000Vdc, Pitch,22,5mm | BC Components / Vishay BFC237892472 | RS Americas |
Power Film Capacitor, 4700 pF, 600 V, 2 kV, � 5%, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a BFC237892472?
Additional datasheets, footprints and schematics for BFC237892472 are listed on our Part Details page. You can also find images and similar parts to BFC237892472 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BFC237892472 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BFC237892472 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BFC237892472 fall under?
The BFC237892472 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to BFC237892472 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BFC237892472 you can contact the distributor directly for product support, shipping queries etc.
Is the BFC237892472 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BFC237892472 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for BFC237892472.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BFC237892472 often in real-time on the comparison pages.
What if I can't find stock of BFC237892472?
You can fill out our help required form which you can use to request a quote for BFC237892472 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.