BFC237842105

Electronic & Electrical Components

> Capacitors

> Film Capacitors

Organise Price Comparison Results by
distributor space
Distributor Statistics for BFC237842105
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for BFC237842105
Series Information for BFC237842105 - Vishay Intertechnology

Features

  • feature
    - 15 mm to 27.5 mm pitch

Description

CAP 1µF 250V 5% PP POTTED

Specifications

Capacitance:
1µF
Voltage Rating:
250V
Capacitor Dielectric Type:
PP (Polypropylene)
Capacitance Tolerance:
± 5%
Product Range:
MKP378 Series
Capacitor Case Style:
Potted
Capacitor Terminals:
Radial Leaded
Lead Spacing:
27.5mm
Operating Temperature Min:
-55°C
Operating Temperature Max:
85°C
Automotive Qualification Standard:
-
SVHC:
No SVHC (15-Jan-2019)
Capacitance Tolerance ±:
± 5%
Capacitor Mounting:
Through Hole
Climatic Category:
55/085/56
External Depth:
11mm
External Length / Height:
21mm
External Width:
31mm
Insulation Resistance:
100000Mohm
Lead Diameter:
0.8mm
No. of Pins:
2Pins
Operating Temperature Range:
-55°C to +85°C
Power Factor:
0.02
Power Factor Frequency:
10kHz
Power Factor Temperature:
20°C
Pulse Rating:
60V/µs
Tolerance +:
5%
Tolerance -:
5%
Voltage Rating V DC:
250V
Voltage Rating VAC:
160V