Status: | Unknown |
---|---|
Series: | KP/MKP 375 Series |
RoHS: | Unknown |
Capacitance | 4700pF |
---|---|
Voltage Rating | 1.6kV |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 5% |
Product Range | KP/MKP 375 Series |
Capacitor Case Style | - |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 22.5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance ± | ± 5% |
Capacitor Mounting | Through Hole |
Climatic Category | 55/100/56 |
External Depth | 6mm |
External Length / Height | 19mm |
External Width | 26mm |
Height | 19mm |
Lead Diameter | 0.8mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +85°C |
Tolerance + | 5% |
Tolerance - | 5% |
Voltage Rating V DC | 1.6kV |
Voltage Rating VAC | 500V |
Film Capacitor, Kp/Mkp 375 Series, 4700 Pf, 5%, Pp (Polypropylene), 1.6 Kv Rohs Compliant: Yes |Vishay BFC237530472 | Newark Electronics |
Power Film Capacitor, 4700 pF, 500 V, 1600 V, ± 5%, Metallized PP, Radial Leaded, Through Hole | Avnet America |
Capacitor, FlimKP/MKP 4,7nF5% 1600Vdc Pitch 22,5mm | BC Components / Vishay BFC237530472 | RS Americas |
CAP, 4700PF, 1.6 KV, 5%, PP | element14 |
Power Film Capacitor, 4700 pF, 500 V, 1600 V, � 5%, Metallized PP, Radial Leaded, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a BFC237530472?
Additional datasheets, footprints and schematics for BFC237530472 are listed on our Part Details page. You can also find images and similar parts to BFC237530472 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BFC237530472 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BFC237530472 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BFC237530472 fall under?
The BFC237530472 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to BFC237530472 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BFC237530472 you can contact the distributor directly for product support, shipping queries etc.
Is the BFC237530472 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BFC237530472 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for BFC237530472.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BFC237530472 often in real-time on the comparison pages.
What if I can't find stock of BFC237530472?
You can fill out our help required form which you can use to request a quote for BFC237530472 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.