Status: | Unknown |
---|---|
Series: | KP/MKP 375 Series |
RoHS: | Unknown |
Capacitance | 22000pF |
---|---|
Voltage Rating | 1kV |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 5% |
Product Range | KP/MKP 375 Series |
Capacitor Case Style | - |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 22.5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance ± | ± 5% |
Capacitor Mounting | Through Hole |
Climatic Category | 55/105/56 |
External Depth | 6.5mm |
External Length / Height | 19.5mm |
External Width | 26mm |
Height | 19.5mm |
Lead Diameter | 0.8mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +105°C |
Tolerance + | 5% |
Tolerance - | 5% |
Voltage Rating V DC | 1kV |
Voltage Rating VAC | 400V |
Film Capacitor, Kp/Mkp 375 Series, 0.022 F, 5%, Pp (Polypropylene), 1 Kv Rohs Compliant: Yes |Vishay BFC237520223 | Newark Electronics |
CAP, 0.022µF, 1 KV, 5%, PP | element14 |
Power Film Capacitor, 0.022 uF, 400 V, 1000 V, ± 5%, Metallized PP, Radial Leaded, Through Hole | Avnet America |
Power Film Capacitor, 0.022 uF, 400 V, 1000 V, � 5%, Metallized PP, Radial Leaded, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a BFC237520223?
Additional datasheets, footprints and schematics for BFC237520223 are listed on our Part Details page. You can also find images and similar parts to BFC237520223 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BFC237520223 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BFC237520223 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BFC237520223 fall under?
The BFC237520223 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to BFC237520223 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BFC237520223 you can contact the distributor directly for product support, shipping queries etc.
Is the BFC237520223 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BFC237520223 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for BFC237520223.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BFC237520223 often in real-time on the comparison pages.
What if I can't find stock of BFC237520223?
You can fill out our help required form which you can use to request a quote for BFC237520223 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.