Status: | Unknown |
---|---|
Series: | KP/MKP 375 Series |
RoHS: | Unknown |
Prices starting from US$0.71
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.28
|
626
in stock
|
Buy Now | |
TTI Europe
from US$1.10
|
1,350
in stock
|
Buy Now | |
Newark Electronics
from US$1.48
|
626
in stock
|
Buy Now | |
element14
from US$1.29
|
626
in stock
|
Buy Now | |
Avnet America
from US$0.71
|
-
|
Buy Now | |
RS Americas
from US$1.82
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 1kV |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 5% |
Product Range | KP/MKP 375 Series |
Capacitor Case Style | - |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 27.5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance ± | ± 5% |
Capacitor Mounting | Through Hole |
Climatic Category | 55/100/56 |
External Depth | 10.5mm |
External Length / Height | 23.5mm |
External Width | 30mm |
Height | 23.5mm |
Lead Diameter | 0.8mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +85°C |
Tolerance + | 5% |
Tolerance - | 5% |
Voltage Rating V DC | 1kV |
Voltage Rating VAC | 400V |
Film Capacitor, 0.1Uf, 1 Kv, 5%, Radial | Newark Electronics |
CAP, 0.1µF, 1 KV, 5%, PP, THROUGH HOLE | element14 |
Power Film Capacitor, 0.1 uF, 400 V, 1000 V, ± 5%, Metallized PP, Radial Leaded, Through Hole | Avnet America |
Capacitor, FlimKP/MKP 100nF5% 1000Vdc Pitch 27,5mm | BC Components / Vishay BFC237520104 | RS Americas |
Power Film Capacitor, 0.1 uF, 400 V, 1000 V, � 5%, Metallized PP, Radial Leaded, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a BFC237520104?
Additional datasheets, footprints and schematics for BFC237520104 are listed on our Part Details page. You can also find images and similar parts to BFC237520104 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BFC237520104 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BFC237520104 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BFC237520104 fall under?
The BFC237520104 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to BFC237520104 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BFC237520104 you can contact the distributor directly for product support, shipping queries etc.
Is the BFC237520104 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BFC237520104 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for BFC237520104.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BFC237520104 often in real-time on the comparison pages.
What if I can't find stock of BFC237520104?
You can fill out our help required form which you can use to request a quote for BFC237520104 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.