BFC237390092

Electronic & Electrical Components

> Capacitors

> Film Capacitors

Organise Price Comparison Results by
distributor space
Distributor Statistics for BFC237390092
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for BFC237390092
Series Information for BFC237390092 - Vishay Intertechnology

Features

  • feature
    - 15 mm to 27.5 mm lead pitch. Supplied loose in box and taped on reel

Description

CAP 1.5µF 250V 10% PET

Specifications

Capacitance:
1.5µF
Voltage Rating:
250V
Capacitor Dielectric Type:
PET (Polyester)
Capacitance Tolerance:
± 10%
Product Range:
MKT373 Series
Capacitor Case Style:
-
Capacitor Terminals:
Radial Leaded
Lead Spacing:
27.5mm
Operating Temperature Min:
-55°C
Operating Temperature Max:
105°C
Automotive Qualification Standard:
-
SVHC:
No SVHC (15-Jan-2019)
Capacitance Tolerance ±:
± 10%
Capacitor Mounting:
Through Hole
Climatic Category:
55/105/56
External Depth:
9mm
External Length / Height:
19mm
External Width:
31mm
Height:
19mm
Insulation Resistance:
30000Mohm
Lead Diameter:
0.8mm
Lead Length:
5mm
No. of Pins:
2Pins
Operating Temperature Range:
-55°C to +105°C
Power Factor:
0.01
Tolerance +:
10%
Tolerance -:
10%
Voltage Rating V DC:
250V
Voltage Rating VAC:
160V

Alternate Descriptions

Avnet America

Cap Film 1.5uF 250V PET 10% (31 X 9 X 19mm) Radial 27.5mm 100°C Loose in Box

Avnet America product

Avnet Europe

Cap Film 1.5uF 250V PET 10% (31 X 9 X 19mm) Radial 27.5mm 100°C Loose in Box

Avnet Europe product